CY29972AXIT
CY29972AXIT
Obsolete
Description:  IC FANOUT DIST 52TQFP
Manufacturer:  Infineon Technologies
Datasheet:   CY29972AXIT Datasheet
History Price: Obsolete
In Stock: 6800
CY29972AXIT vs CY2XP21ZXC
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
Yes
Input
Clock, Crystal
Crystal
Output
Clock
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
3:12
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
125MHz
140MHz
Divider/Multiplier
Yes/No
Yes/No
Voltage - Supply
2.9V ~ 3.6V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
8-TSSOP