Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Infineon Technologies CY29973AXIT
CY29973AXIT
Obsolete
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC FANOUT DIST 52TQFP
Manufacturer:
Infineon Technologies
Datasheet:
CY29973AXIT Datasheet
History Price: Obsolete
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY29973AXIT vs CY2XP24ZXC
Part No
CY29973AXIT
CY2XP24ZXC
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Infineon Technologies
Cypress Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Fanout Distribution, Multiplexer, Spread Spectrum Clock Generator, Zero Delay Buffer
Clock Generator
PLL
Yes with Bypass
Yes
Input
PECL
Crystal
Output
Clock
LVPECL
Number of Circuits
1
1
Ratio - Input:Output
4:12
1:1
Differential - Input:Output
No/No
No/Yes
Frequency - Max
125MHz
187.5MHz
Divider/Multiplier
Yes/No
Yes/Yes
Voltage - Supply
2.9V ~ 3.6V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
52-TQFP
8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
52-TQFP (10x10)
8-TSSOP