Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Cypress Semiconductor CY2CC810OIT
CY2CC810OIT
Active
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 1:10 650MHZ 20SSOP
Manufacturer:
Cypress Semiconductor
Datasheet:
CY2CC810OIT Datasheet
History Price: $3.54000
In Stock: 20920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY2CC810OIT vs CY2DP814SC
Part No
CY2CC810OIT
CY2DP814SC
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Cypress Semiconductor
Cypress Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:4
Differential - Input:Output
No/No
Yes/Yes
Input
LVCMOS
LVDS, LVPECL, LVTTL
Output
AVCMOS
LVPECL
Frequency - Max
650 MHz
450 MHz
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
16-SOIC