☰
CY2CC810SC
CY2CC810SC
Active
Description:  IC CLK BUFFER 1:10 650MHZ 20SOIC
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2CC810SC Datasheet
History Price: $1.55000
In Stock: 7940
CY2CC810SC vs CY2CC810OIT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:10
Differential - Input:Output
No/No
No/No
Input
LVCMOS
LVCMOS
Output
AVCMOS
AVCMOS
Frequency - Max
650 MHz
650 MHz
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
20-SSOP