☰
CY2CC910OIT
CY2CC910OIT
Active
Description:  IC CLK BUFFER 1:10 650MHZ 20SSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2CC910OIT Datasheet
History Price: $2.07000
In Stock: 19760
CY2CC910OIT vs CY2CC810OIT
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:10
Differential - Input:Output
No/No
No/No
Input
AVCMOS
LVCMOS
Output
AVCMOS
AVCMOS
Frequency - Max
650 MHz
650 MHz
Voltage - Supply
1.71V ~ 3.3V, 2.375V ~ 3.3V, 3.135V ~ 3.3V
2.375V ~ 2.625V, 3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP