☰
CY2CC910OXIT
CY2CC910OXIT
Obsolete
Description:  IC CLK BUFFER 1:10 650MHZ 20SSOP
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 16800
CY2CC910OXIT vs CY2CC910OIT
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
Fanout Buffer (Distribution)
Fanout Buffer (Distribution)
Number of Circuits
1
1
Ratio - Input:Output
1:10
1:10
Differential - Input:Output
No/No
No/No
Input
AVCMOS
AVCMOS
Output
AVCMOS
AVCMOS
Frequency - Max
650 MHz
650 MHz
Voltage - Supply
1.71V ~ 3.465V
1.71V ~ 3.3V, 2.375V ~ 3.3V, 3.135V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
20-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SSOP
20-SSOP