CY2VC511ZXC
CY2VC511ZXC
Obsolete
Description:  IC CLOCK GENERATOR 16TSSOP
Manufacturer:  Infineon Technologies
Datasheet:   CY2VC511ZXC Datasheet
History Price: $6.00000
In Stock: 36400
CY2VC511ZXC vs CY29772AXIT
Series
-
Spread Aware
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
LVCMOS
LVCMOS, Crystal
Output
LVCMOS
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
3:12
Differential - Input:Output
No/No
No/No
Frequency - Max
27MHz
200MHz
Divider/Multiplier
No/No
Yes/No
Voltage - Supply
3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
52-TQFP
Supplier Device Package
16-TSSOP
52-TQFP (10x10)