CY2XP24ZXC
CY2XP24ZXC
Active
Description:  IC CLOCK GENERATOR 8TSSOP
Manufacturer:  Cypress Semiconductor
Datasheet:   CY2XP24ZXC Datasheet
History Price: $6.74000
In Stock: 16000
CY2XP24ZXC vs CY29774AXIT
Series
-
Spread Aware
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
Clock Generator
Fanout Distribution, Multiplexer, Zero Delay Buffer
PLL
Yes
Yes with Bypass
Input
Crystal
LVCMOS
Output
LVPECL
LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
2:14
Differential - Input:Output
No/Yes
No/No
Frequency - Max
187.5MHz
125MHz
Divider/Multiplier
Yes/Yes
Yes/No
Voltage - Supply
2.375V ~ 2.625V, 3.135V ~ 3.465V
2.375V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-TSSOP (0.173", 4.40mm Width)
52-TQFP
Supplier Device Package
8-TSSOP
52-TQFP (10x10)