☰
CY7B991-2JXCT
CY7B991-2JXCT
Obsolete
Description:  IC CLK BUFFER 8:8 80MHZ 32PLCC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 7360
CY7B991-2JXCT vs CY7B991-2JXC
Series
RoboClock
RoboClock
Packaging
Tape & Reel (TR)
Tube or Tray
Status
Obsolete
Obsolete
Type
Buffer/Driver
Buffer/Driver
Number of Circuits
1
1
Ratio - Input:Output
8:8
8:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Input
3-State, TTL
3-State, TTL
Output
TTL
TTL
Frequency - Max
80 MHz
80 MHz
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (11.43x13.97)
32-PLCC (11.43x13.97)