Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Buffers, Drivers
/ Infineon Technologies CY7B991-2JXCT
CY7B991-2JXCT
Obsolete
Clock/Timing - Clock Buffers, Drivers
Description:
IC CLK BUFFER 8:8 80MHZ 32PLCC
Manufacturer:
Infineon Technologies
Datasheet:
CY7B991-2JXCT Datasheet
History Price: Obsolete
In Stock: 7360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY7B991-2JXCT vs CY7B991V-5JXI
Part No
CY7B991-2JXCT
CY7B991V-5JXI
Category
Clock/Timing - Clock Buffers, Drivers
Clock/Timing - Clock Buffers, Drivers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
RoboClock
RoboClock
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Type
Buffer/Driver
Buffer/Driver
Number of Circuits
1
1
Ratio - Input:Output
8:8
8:8
Differential - Input:Output
Yes/Yes
Yes/No
Input
3-State, TTL
3-State
Output
TTL
LVTTL
Frequency - Max
80 MHz
80 MHz
Voltage - Supply
4.5V ~ 5.5V
2.97V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
32-LCC (J-Lead)
Supplier Device Package
32-PLCC (11.43x13.97)
32-PLCC (11.43x13.97)