☰
CY7C68013A-56PVXC
CY7C68013A-56PVXC
Active
Description:  IC MCU USB PERIPH HI SPD 56SSOP
Manufacturer:  Infineon Technologies
History Price: $9.27000
In Stock: 47040
CY7C68013A-56PVXC vs CY7C66113C-LTXCT
Series
EZ-USB FX2LP
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Applications
USB Microcontroller
USB Hub/Microcontroller
Core Processor
8051
M8
Program Memory Type
ROMless
OTP (8kB)
Controller Series
CY7C680xx
USB Hub
RAM Size
16K x 8
256 x 8
Interface
I2C, USB, USART
I2C, USB, HAPI
Number of I/O
24
31
Voltage - Supply
3V ~ 3.6V
4V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
56-SSOP
56-QFN (8x8)