☰
CY7C68013A-56PVXC
CY7C68013A-56PVXC
Active
Description:  IC MCU USB PERIPH HI SPD 56SSOP
Manufacturer:  Infineon Technologies
History Price: $9.27000
In Stock: 47040
CY7C68013A-56PVXC vs CY7C68014A-56BAXC
Series
EZ-USB FX2LP
EZ-USB FX2LP
Packaging
Bulk or Tube
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Applications
USB Microcontroller
USB Microcontroller
Core Processor
8051
8051
Program Memory Type
ROMless
ROMless
Controller Series
CY7C680xx
CY7C680xx
RAM Size
16K x 8
16K x 8
Interface
I2C, USB, USART
I2C, USB, USART
Number of I/O
24
24
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-VFBGA
Supplier Device Package
56-SSOP
56-VFBGA (5x5)