Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Application Specific Microcontrollers
/ Infineon Technologies CY7C68013A-56PVXC
CY7C68013A-56PVXC
Active
Embedded - Application Specific Microcontrollers
Description:
IC MCU USB PERIPH HI SPD 56SSOP
Manufacturer:
Infineon Technologies
Datasheet:
CY7C68013A-56PVXC Datasheet
History Price: $9.27000
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CY7C68013A-56PVXC vs CY7C68015A-56LTXC
Part No
CY7C68013A-56PVXC
CY7C68015A-56LTXC
Category
Embedded - Application Specific Microcontrollers
Embedded - Application Specific Microcontrollers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
EZ-USB FX2LP
EZ-USB FX2LP
Packaging
Bulk or Tube
Bulk or Tray
Status
Active
Active
Programmable
Not Verified
Not Verified
Applications
USB Microcontroller
USB Microcontroller
Core Processor
8051
8051
Program Memory Type
ROMless
ROMless
Controller Series
CY7C680xx
CY7C680xx
RAM Size
16K x 8
16K x 8
Interface
I2C, USB, USART
I2C, USB, USART
Number of I/O
24
26
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-BSSOP (0.295", 7.50mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
56-SSOP
56-QFN (8x8)