Series
PSOC1 CY8C21xxx
PSoC 6 BLE
Packaging
Tape & Reel (TR)
Tray
Core Processor
M8C
ARM? Cortex?-M0+, ARM? Cortex?-M4F
Core Size
8-Bit
32-Bit Dual-Core
Speed
24MHz
100MHz, 150MHz
Connectivity
I2C, SPI, UART/USART
FIFO, I2C, IrDA, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals
POR, PWM, WDT
Brown-out Detect/Reset, CapSense, DMA, I2S, LCD, LVD, POR, PWM, Temp Sensor, WDT
Program Memory Size
8KB (8K x 8)
512KB (512K x 8)
Program Memory Type
FLASH
FLASH
RAM Size
512 x 8
128K x 8
Voltage - Supply (Vcc/Vdd)
2.4V ~ 5.25V
1.7V ~ 3.6V
Data Converters
A/D 28x8b
A/D 16x10b SAR, 16x12b Sigma-Delta; D/A 2x7b, 1x8/12b
Oscillator Type
Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
124-VFBGA
Supplier Device Package
20-SSOP
124-VFBGA (9x9)