D8742
D8742
Active
Description:  IC MCU 8BIT
Manufacturer:  Rochester Electronics
Datasheet:   D8742 Datasheet
History Price: $53.30000
In Stock: 9600
D8742 vs D87C51-1
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
-
80C51
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
UART/USART
Peripherals
-
POR
Number of I/O
-
32
Program Memory Size
-
4KB (4K x 8)
Program Memory Type
-
EPROM
EEPROM Size
-
-
RAM Size
-
128 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External, Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
40-CDIP (0.600", 15.24mm)
Supplier Device Package
-
40-CDIP