Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics D8742
D8742
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT
Manufacturer:
Rochester Electronics
Datasheet:
D8742 Datasheet
History Price: $53.30000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D8742 vs D87C541-1
Part No
D8742
D87C541-1
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
-
80C51
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
UART/USART
Peripherals
-
POR, WDT
Number of I/O
-
32
Program Memory Size
-
16KB (16K x 8)
Program Memory Type
-
EPROM
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
-
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
-
External, Internal
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
40-CDIP (0.600", 15.24mm)
Supplier Device Package
-
40-CDIP