Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Advanced Micro Devices D8751H
D8751H
Obsolete
Embedded - Microcontrollers
Description:
8-BIT, UVPROM, 8051 CPU
Manufacturer:
Advanced Micro Devices
Datasheet:
D8751H Datasheet
History Price: $17.07000
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D8751H vs D87C51FA-1
Part No
D8751H
D87C51FA-1
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Advanced Micro Devices
Rochester Electronics
Series
-
87C
Packaging
Bulk
Bulk
Status
Obsolete
Active
Core Processor
8051
MCS 51
Core Size
8-Bit
8-Bit
Speed
12MHz
-
Connectivity
UART/USART
-
Peripherals
-
-
Number of I/O
32
-
Program Memory Size
4KB (4K x 8)
-
Program Memory Type
EPROM
EPROM, UV
EEPROM Size
-
-
RAM Size
128 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
-
Package / Case
40-CDIP (0.600", 15.24mm)
-
Supplier Device Package
40-CDIP
-