D8753H
D8753H
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Advanced Micro Devices
Datasheet:   D8753H Datasheet
History Price: $40.00000
In Stock: 41600
D8753H vs D87C51FA24
Part No
Series
-
87C
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
8051
MCS 51
Core Size
8-Bit
8-Bit
Speed
12MHz
-
Connectivity
UART/USART
-
Peripherals
-
-
Number of I/O
32
-
Program Memory Size
8KB (8K x 8)
-
Program Memory Type
EPROM
EPROM, UV
EEPROM Size
-
-
RAM Size
128 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
-
Package / Case
40-CDIP (0.600", 15.24mm)
-
Supplier Device Package
40-CDIP
-