D87C51-1
D87C51-1
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Advanced Micro Devices
Datasheet:   D87C51-1 Datasheet
History Price: Obsolete
In Stock: 24400
D87C51-1 vs D8753H
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
80C51
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
12MHz
Connectivity
UART/USART
UART/USART
Peripherals
POR
-
Number of I/O
32
32
Program Memory Size
4KB (4K x 8)
8KB (8K x 8)
Program Memory Type
EPROM
EPROM
EEPROM Size
-
-
RAM Size
128 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Through Hole
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-CDIP
40-CDIP