Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Rochester Electronics D87C51FA
D87C51FA
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT EPROM UV
Manufacturer:
Rochester Electronics
Datasheet:
D87C51FA Datasheet
History Price: $151.59000
In Stock: 15760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D87C51FA vs D87C521
Part No
D87C51FA
D87C521
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Rochester Electronics
Advanced Micro Devices
Series
87C
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Core Processor
MCS 51
80C51
Core Size
8-Bit
8-Bit
Speed
-
12MHz
Connectivity
-
UART/USART
Peripherals
-
POR, WDT
Number of I/O
-
32
Program Memory Size
-
8KB (8K x 8)
Program Memory Type
EPROM, UV
EPROM
EEPROM Size
-
-
RAM Size
-
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Through Hole
Package / Case
-
40-CDIP (0.600", 15.24mm)
Supplier Device Package
-
40-CDIP