D87C5224
D87C5224
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Intel
Datasheet:   D87C5224 Datasheet
History Price: $17.05000
In Stock: 22800
D87C5224 vs D8751H
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
87C52
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
12MHz
Connectivity
-
UART/USART
Peripherals
POR
-
Number of I/O
32
32
Program Memory Size
8KB (8K x 8)
4KB (4K x 8)
Program Memory Type
EPROM
EPROM
EEPROM Size
-
-
RAM Size
256 x 8
128 x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 6V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
40-CDIP
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-CDIP
40-CDIP