D87C52T2
D87C52T2
Obsolete
Description:  8-BIT, UVPROM, 8051 CPU
Manufacturer:  Advanced Micro Devices
Datasheet:   D87C52T2 Datasheet
History Price: $59.50000
In Stock: 39200
D87C52T2 vs D87C5124
Part No
Series
-
87C
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
80C51
MCS 51
Core Size
8-Bit
8-Bit
Speed
12MHz
-
Connectivity
UART/USART
-
Peripherals
POR
-
Number of I/O
32
-
Program Memory Size
8KB (8K x 8)
-
Program Memory Type
EPROM
EPROM, UV
EEPROM Size
-
-
RAM Size
256 x 8
-
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
-
Package / Case
40-CDIP (0.600", 15.24mm)
-
Supplier Device Package
40-CDIP
-