Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Advanced Micro Devices D87C541-1
D87C541-1
Obsolete
Embedded - Microcontrollers
Description:
8-BIT, UVPROM, 8051 CPU
Manufacturer:
Advanced Micro Devices
Datasheet:
D87C541-1 Datasheet
History Price: $89.20000
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
D87C541-1 vs D87C521
Part No
D87C541-1
D87C521
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Advanced Micro Devices
Advanced Micro Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Core Processor
80C51
80C51
Core Size
8-Bit
8-Bit
Speed
16MHz
12MHz
Connectivity
UART/USART
UART/USART
Peripherals
POR, WDT
POR, WDT
Number of I/O
32
32
Program Memory Size
16KB (16K x 8)
8KB (8K x 8)
Program Memory Type
EPROM
EPROM
EEPROM Size
-
-
RAM Size
256 x 8
256 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
4.5V ~ 5.5V
Data Converters
-
-
Oscillator Type
External, Internal
External, Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
40-CDIP (0.600", 15.24mm)
40-CDIP (0.600", 15.24mm)
Supplier Device Package
40-CDIP
40-CDIP