DAC-08CN
DAC-08CN
Obsolete
Description:  1-CH 8-BIT CURRENT STEERING DAC
Manufacturer:  onsemi
Datasheet:   DAC-08CN Datasheet
History Price: $0.73000
In Stock: 800
DAC-08CN vs DAC8871SPWR
Manufacturer
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
16
Number of D/A Converters
-
1
Settling Time
-
1μs (Typ)
Output Type
-
Voltage - Unbuffered
Differential Output
-
No
Data Interface
-
SPI
Reference Type
-
External
Voltage - Supply, Analog
-
?3.5V ~ 19.8V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.25
Architecture
-
R-2R
Operating Temperature
-
-40 ℃ ~ 105 ℃
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP
Mounting Type
-
Surface Mount