DAC-08CN
DAC-08CN
Obsolete
Description:  1-CH 8-BIT CURRENT STEERING DAC
Manufacturer:  onsemi
Datasheet:   DAC-08CN Datasheet
History Price: $0.73000
In Stock: 800
DAC-08CN vs DAC904E
Part No
Manufacturer
Series
-
SpeedPlus
Packaging
Bulk
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
-
14
Number of D/A Converters
-
1
Settling Time
-
30ns (Typ)
Output Type
-
Current - Unbuffered
Differential Output
-
Yes
Data Interface
-
Parallel
Reference Type
-
External, Internal
Voltage - Supply, Analog
-
2.7V ~ 5.5V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.5
Architecture
-
Current Source
Operating Temperature
-
-40 ℃ ~ 85 ℃
Package / Case
-
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
28-TSSOP
Mounting Type
-
Surface Mount