DAC01FY
DAC01FY
Obsolete
Description:  IC DAC 6BIT V-OUT 14CERDIP
Manufacturer:  Analog Devices
Datasheet:   DAC01FY Datasheet
History Price: Obsolete
In Stock: 32800
DAC01FY vs DAC8881SRGET
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
6
16
Number of D/A Converters
1
1
Settling Time
3μs
5μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI, DSP
Reference Type
Internal
External
Voltage - Supply, Analog
9.85V ~ 10.25V
2.7V ~ 5.5V
Voltage - Supply, Digital
9.85V ~ 10.25V
2.7V ~ 5.5V
INL/DNL (LSB)
-
?.5, ?.25
Architecture
-
R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
24-VFQFN Exposed Pad
Supplier Device Package
14-CERDIP
24-VQFN (4x4)
Mounting Type
Through Hole
Surface Mount