DAC01FY
DAC01FY
Obsolete
Description:  IC DAC 6BIT V-OUT 14CERDIP
Manufacturer:  Analog Devices
Datasheet:   DAC01FY Datasheet
History Price: Obsolete
In Stock: 32800
DAC01FY vs DAC904E/2K5
Series
-
SpeedPlus
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
6
14
Number of D/A Converters
1
1
Settling Time
3μs
30ns (Typ)
Output Type
Voltage - Unbuffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
Parallel
Parallel
Reference Type
Internal
External, Internal
Voltage - Supply, Analog
9.85V ~ 10.25V
2.7V ~ 5.5V
Voltage - Supply, Digital
9.85V ~ 10.25V
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.5
Architecture
-
Current Source
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-CERDIP
28-TSSOP
Mounting Type
Through Hole
Surface Mount