DAC01HY
DAC01HY
Active
Description:  IC DAC 6BIT V-OUT 14CERDIP
Manufacturer:  Analog Devices
Datasheet:   DAC01HY Datasheet
History Price: $5.87000
In Stock: 49200
DAC01HY vs DAC9881SBRGET
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
6
18
Number of D/A Converters
1
1
Settling Time
3μs
5μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
Parallel
SPI, DSP
Reference Type
Internal
External
Voltage - Supply, Analog
9.85V ~ 10.25V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
9.85V ~ 10.25V
1.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.75
Architecture
-
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
24-VFQFN Exposed Pad
Supplier Device Package
14-CERDIP
24-VQFN (4x4)
Mounting Type
Through Hole
Surface Mount