DAC0800LCMX
DAC0800LCMX
Not For New Designs
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCMX Datasheet
History Price: $1.16250
In Stock: 14800
DAC0800LCMX vs DAC8841FW
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Not For New Designs
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
8
Settling Time
150μs
6μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External
External
Voltage - Supply, Analog
?.5V ~ 18V
5V
Voltage - Supply, Digital
-
5V
INL/DNL (LSB)
-
?.5, ? (Max)
Architecture
Multiplying DAC
Multiplying DAC
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
24-CDIP
Mounting Type
Surface Mount
Through Hole