DAC0800LCN
DAC0800LCN
Obsolete
Description:  IC DAC 8BIT A-OUT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCN Datasheet
History Price: Obsolete
In Stock: 47600
DAC0800LCN vs DAC8881SRGET
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
1
1
Settling Time
150μs
5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
?.5V ~ 18V
2.7V ~ 5.5V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
?.5, ?.25
Architecture
Multiplying DAC
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 105 ℃
Package / Case
16-DIP (0.300", 7.62mm)
24-VFQFN Exposed Pad
Supplier Device Package
16-PDIP
24-VQFN (4x4)
Mounting Type
Through Hole
Surface Mount