DAC0800LCN
DAC0800LCN
Obsolete
Description:  IC DAC 8BIT A-OUT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   DAC0800LCN Datasheet
History Price: Obsolete
In Stock: 47600
DAC0800LCN vs DAC908U/1K
Series
-
SpeedPlus
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
1
Settling Time
150μs
30ns (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.5V ~ 18V
2.7V ~ 5.5V
Voltage - Supply, Digital
-
2.7V ~ 5.5V
INL/DNL (LSB)
-
?.25, ?.25
Architecture
Multiplying DAC
Current Source
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-PDIP
28-SOIC
Mounting Type
Through Hole
Surface Mount