☰
DAC08EQ
DAC08EQ
Active
Description:  IC DAC 8BIT A-OUT 16CDIP
Manufacturer:  Analog Devices
Datasheet:   DAC08EQ Datasheet
History Price: $6.69000
In Stock: 27620
DAC08EQ vs DAC902E
Part No
Series
-
SpeedPlus
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
12
Number of D/A Converters
1
1
Settling Time
150μs
30ns (Typ)
Output Type
Current - Unbuffered
Current - Unbuffered
Differential Output
Yes
Yes
Data Interface
Parallel
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
?.5V ~ 18V
2.7V ~ 5.5V
Voltage - Supply, Digital
9V ~ 36V
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.5
Architecture
Multiplying DAC
Current Source
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-CDIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-CERDIP
28-TSSOP
Mounting Type
Through Hole
Surface Mount