DAC1219LCJ
DAC1219LCJ
Active
Description:  IC DAC 12BIT V-OUT 18CDIP
Manufacturer:  National Semiconductor
Datasheet:   DAC1219LCJ Datasheet
History Price: $18.20000
In Stock: 43200
DAC1219LCJ vs DAC902EG4
Series
-
SpeedPlus
Packaging
Bulk
Tube
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Number of Bits
12
12
Number of D/A Converters
1
1
Settling Time
1μs
30ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
-
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
11.4V ~ 15.75V
2.7V ~ 5.5V
Voltage - Supply, Digital
11.4V ~ 15.75V
2.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.5
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
18-CDIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
18-CDIP
28-TSSOP
Mounting Type
Through Hole
Surface Mount