Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ National Semiconductor DAC1219LCJ
DAC1219LCJ
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 12BIT V-OUT 18CDIP
Manufacturer:
National Semiconductor
Datasheet:
DAC1219LCJ Datasheet
History Price: $18.20000
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAC1219LCJ vs DAC9881SBRGET
Part No
DAC1219LCJ
DAC9881SBRGET
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
18
Number of D/A Converters
1
1
Settling Time
1μs
5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
-
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
11.4V ~ 15.75V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
11.4V ~ 15.75V
1.7V ~ 5.5V
INL/DNL (LSB)
-
?, ?.75
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
18-CDIP (0.300", 7.62mm)
24-VFQFN Exposed Pad
Supplier Device Package
18-CDIP
24-VQFN (4x4)
Mounting Type
Through Hole
Surface Mount