☰
DAC8564IBPW
DAC8564IBPW
Active
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC8564IBPW Datasheet
History Price: $12.06344
In Stock: 5280
DAC8564IBPW vs DAC01HY
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
6
Number of D/A Converters
4
1
Settling Time
10μs
3μs
Output Type
Voltage - Buffered
Voltage - Unbuffered
Differential Output
No
No
Data Interface
SPI, DSP
Parallel
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
9.85V ~ 10.25V
Voltage - Supply, Digital
2.7V ~ 5.5V
9.85V ~ 10.25V
INL/DNL (LSB)
?, ?.5
-
Architecture
String DAC
-
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
14-CERDIP
Mounting Type
Surface Mount
Through Hole