☰
DAC8564IBPW
DAC8564IBPW
Active
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC8564IBPW Datasheet
History Price: $12.06344
In Stock: 38840
DAC8564IBPW vs DAC100BBQ8
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
10
Number of D/A Converters
4
1
Settling Time
10μs
375ns
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
No
Data Interface
SPI, DSP
-
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
?V ~ 18V
Voltage - Supply, Digital
2.7V ~ 5.5V
?V ~ 18V
INL/DNL (LSB)
?, ?.5
?.5 (Max)
Architecture
String DAC
-
Operating Temperature
-40 ℃ ~ 105 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-TSSOP
16-CERDIP
Mounting Type
Surface Mount
Through Hole