☰
DAC8564IDPW
DAC8564IDPW
Active
Description:  IC DAC 16BIT V-OUT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC8564IDPW Datasheet
History Price: $19.45000
In Stock: 27760
DAC8564IDPW vs DAC900U
Series
-
SpeedPlus
Packaging
Tube
Bulk or Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
16
10
Number of D/A Converters
4
1
Settling Time
10μs
30ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI, DSP
Parallel
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
?.5, ?.3
Architecture
String DAC
Current Source
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
16-TSSOP (0.173", 4.40mm Width)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-TSSOP
28-SOIC
Mounting Type
Surface Mount
Surface Mount