DAC8841FSZ
DAC8841FSZ
Obsolete
Description:  IC DAC 8BIT V-OUT 24SOIC
Manufacturer:  Analog Devices
Datasheet:   DAC8841FSZ Datasheet
History Price: Obsolete
In Stock: 18000
DAC8841FSZ vs DAC8881SRGETG4
Series
TrimDAC
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Discontinued
Programmable
Not Verified
Not Verified
Number of Bits
8
16
Number of D/A Converters
8
1
Settling Time
6μs
5μs (Typ)
Output Type
Voltage - Buffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ? (Max)
?.5, ?.25
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
24-SOIC (0.295", 7.50mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
24-SOIC
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount