DAC8841FW
DAC8841FW
Active
Description:  IC DAC 8BIT V-OUT 24CDIP
Manufacturer:  Analog Devices
Datasheet:   DAC8841FW Datasheet
History Price: $13.00000
In Stock: 800
DAC8841FW vs DAC908E/2K5
Series
-
SpeedPlus
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
8
1
Settling Time
6μs
30ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 5.5V
Voltage - Supply, Digital
5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ? (Max)
?.25, ?.25
Architecture
Multiplying DAC
Current Source
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-CDIP (0.300", 7.62mm)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-CDIP
28-TSSOP
Mounting Type
Through Hole
Surface Mount