DAC900U
DAC900U
Active
Description:  IC DAC 10BIT A-OUT 28SOIC
Manufacturer:  Texas Instruments
Datasheet:   DAC900U Datasheet
History Price: $8.44000
In Stock: 46800
DAC900U vs DAC91001PFBR
Series
SpeedPlus
DAC91001
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
18
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
2.5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Unbuffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
4.5V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.3
? (Max), ? (Max)
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
48-TQFP
Supplier Device Package
28-SOIC
48-TQFP (7x7)
Mounting Type
Surface Mount
Surface Mount