Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC900U
DAC900U
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 10BIT A-OUT 28SOIC
Manufacturer:
Texas Instruments
Datasheet:
DAC900U Datasheet
History Price: $8.44000
In Stock: 46800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAC900U vs DAC9881SRGET
Part No
DAC900U
DAC9881SRGET
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
SpeedPlus
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
10
18
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI, DSP
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.3
?.5, ?
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-SOIC
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount