DAC902EG4
DAC902EG4
Obsolete
Description:  IC DAC 12BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC902EG4 Datasheet
History Price: Obsolete
In Stock: 28800
DAC902EG4 vs DAC9881SRGER
Series
SpeedPlus
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Number of Bits
12
18
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI, DSP
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
?.5, ?
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount