Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC904E/2K5
DAC904E/2K5
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 14BIT A-OUT 28TSSOP
Manufacturer:
Texas Instruments
Datasheet:
DAC904E/2K5 Datasheet
History Price: $12.99600
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAC904E/2K5 vs DAC9881SBRGET
Part No
DAC904E/2K5
DAC9881SBRGET
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
SpeedPlus
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
14
18
Number of D/A Converters
1
1
Settling Time
30ns (Typ)
5μs (Typ)
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI, DSP
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
2.7V ~ 3.3V, 5V
Voltage - Supply, Digital
2.7V ~ 5.5V
1.7V ~ 5.5V
INL/DNL (LSB)
?, ?.5
?, ?.75
Architecture
Current Source
R-2R
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-VFQFN Exposed Pad
Supplier Device Package
28-TSSOP
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount