DAC908E/2K5
DAC908E/2K5
Active
Description:  IC DAC 8BIT A-OUT 28TSSOP
Manufacturer:  Texas Instruments
Datasheet:   DAC908E/2K5 Datasheet
History Price: $4.86450
In Stock: 25600
DAC908E/2K5 vs DAC8841FW
Series
SpeedPlus
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
8
8
Number of D/A Converters
1
8
Settling Time
30ns (Typ)
6μs
Output Type
Current - Unbuffered
Voltage - Buffered
Differential Output
Yes
No
Data Interface
Parallel
SPI
Reference Type
External, Internal
External
Voltage - Supply, Analog
2.7V ~ 5.5V
5V
Voltage - Supply, Digital
2.7V ~ 5.5V
5V
INL/DNL (LSB)
?.25, ?.25
?.5, ? (Max)
Architecture
Current Source
Multiplying DAC
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-TSSOP (0.173", 4.40mm Width)
24-CDIP (0.300", 7.62mm)
Supplier Device Package
28-TSSOP
24-CDIP
Mounting Type
Surface Mount
Through Hole