Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC91001PFBR
DAC91001PFBR
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 18BIT V-OUT 48TQFP
Manufacturer:
Texas Instruments
Datasheet:
DAC91001PFBR Datasheet
History Price: $41.23350
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAC91001PFBR vs DAC8881SRGET
Part No
DAC91001PFBR
DAC8881SRGET
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
DAC91001
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
18
16
Number of D/A Converters
1
1
Settling Time
2.5μs (Typ)
5μs (Typ)
Output Type
Voltage - Unbuffered
Voltage - Buffered
Differential Output
No
No
Data Interface
SPI
SPI, DSP
Reference Type
External
External
Voltage - Supply, Analog
4.5V ~ 5.5V
2.7V ~ 5.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
? (Max), ? (Max)
?.5, ?.25
Architecture
R-2R
R-2R
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 105 ℃
Package / Case
48-TQFP
24-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
24-VQFN (4x4)
Mounting Type
Surface Mount
Surface Mount