Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital to Analog Converters (DAC)
/ Texas Instruments DAC9881SBRGET
DAC9881SBRGET
Active
Data Acquisition - Digital to Analog Converters (DAC)
Description:
IC DAC 18BIT V-OUT 24VQFN
Manufacturer:
Texas Instruments
Datasheet:
DAC9881SBRGET Datasheet
History Price: $48.80000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DAC9881SBRGET vs DAC908E/2K5
Part No
DAC9881SBRGET
DAC908E/2K5
Category
Data Acquisition - Digital to Analog Converters (DAC)
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Texas Instruments
Series
-
SpeedPlus
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
Number of Bits
18
8
Number of D/A Converters
1
1
Settling Time
5μs (Typ)
30ns (Typ)
Output Type
Voltage - Buffered
Current - Unbuffered
Differential Output
No
Yes
Data Interface
SPI, DSP
Parallel
Reference Type
External
External, Internal
Voltage - Supply, Analog
2.7V ~ 3.3V, 5V
2.7V ~ 5.5V
Voltage - Supply, Digital
1.7V ~ 5.5V
2.7V ~ 5.5V
INL/DNL (LSB)
?, ?.75
?.25, ?.25
Architecture
R-2R
Current Source
Operating Temperature
-40 ℃ ~ 105 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-VFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-VQFN (4x4)
28-TSSOP
Mounting Type
Surface Mount
Surface Mount