☰
DF2128FA20JV
DF2128FA20JV
Obsolete
Description:  HD64F2128 - Microcontroller, 16-
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 40560
DF2128FA20JV vs DF2628FA24V
Series
H8S
H8 H8S/2600
Packaging
Bulk
Tray
Status
Obsolete
Obsolete
Core Processor
H8S/2000
H8S/2600
Core Size
16-Bit
16-Bit
Speed
20MHz
24MHz
Connectivity
I2C, SCI, UART/USART
CANbus, SCI, SSU
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
43
59
Program Memory Size
128KB (128K x 8)
128KB (128K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
4.5V ~ 5.5V
Data Converters
A/D 16x10b SAR
A/D 16x10b
Oscillator Type
Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-BQFP
100-BFQFP
Supplier Device Package
64-QFP (14x14)
100-QFP (14x14)