Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF2144FA20V
DF2144FA20V
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 128KB FLASH 100QFP
Manufacturer:
Renesas Electronics
Datasheet:
DF2144FA20V Datasheet
History Price: Obsolete
In Stock: 30960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF2144FA20V vs DF2142FA20
Part No
DF2144FA20V
DF2142FA20
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
H8 H8S/2100
H8 H8S/2100
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
H8S/2000
H8S/2000
Core Size
16-Bit
16-Bit
Speed
20MHz
20MHz
Connectivity
IrDA, SCI
IrDA, SCI
Peripherals
POR, PWM, WDT
POR, PWM, WDT
Number of I/O
74
73
Program Memory Size
128KB (128K x 8)
64KB (64K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 5.5V
4V ~ 5.5V
Data Converters
A/D 8x10b; D/A 2x8b
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BFQFP
100-BFQFP
Supplier Device Package
100-QFP (14x14)
100-QFP (14x14)