☰
DF2145BVTE10V
DF2145BVTE10V
Obsolete
Description:  IC MCU 16BIT 256KB FLASH 100TQFP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 19040
DF2145BVTE10V vs DF2238BTE13
Series
H8 H8S/2100
H8 H8S/2200
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
H8S/2000
H8S/2000
Core Size
16-Bit
16-Bit
Speed
10MHz
13MHz
Connectivity
Host Interface (LPC), I2C, IrDA, SCI, X-Bus
I2C, SCI, SmartCard
Peripherals
PWM, WDT
POR, PWM, WDT
Number of I/O
74
72
Program Memory Size
256KB (256K x 8)
256KB (256K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
8K x 8
16K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
3V ~ 5.5V
Data Converters
A/D 8x10b; D/A 2x8b
A/D 8x10b; D/A 2x8b
Oscillator Type
Internal
Internal
Operating Temperature
-20 ℃ ~ 75 ℃ (TA)
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
100-TQFP
Supplier Device Package
100-TQFP (14x14)
100-TQFP (14x14)