Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Renesas Electronics DF2149YVTE10V
DF2149YVTE10V
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 100TQFP
Manufacturer:
Renesas Electronics
Datasheet:
DF2149YVTE10V Datasheet
History Price: Obsolete
In Stock: 37880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DF2149YVTE10V vs DF2142FA20
Part No
DF2149YVTE10V
DF2142FA20
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
H8 H8S/2100
Packaging
Tray
Bulk
Status
Obsolete
Active
Core Processor
-
H8S/2000
Core Size
-
16-Bit
Speed
-
20MHz
Connectivity
-
IrDA, SCI
Peripherals
-
POR, PWM, WDT
Number of I/O
-
73
Program Memory Size
-
64KB (64K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
2K x 8
Voltage - Supply (Vcc/Vdd)
-
4V ~ 5.5V
Data Converters
-
A/D 8x10b; D/A 2x8b
Oscillator Type
-
Internal
Operating Temperature
-
-20 ℃ ~ 75 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
100-BFQFP
Supplier Device Package
-
100-QFP (14x14)